Pulse Electronics Corporation RJ14 Connector E5364-3000G2-L

Description
Our high-quality RJ11, RJ14, RJ22 & RJ25 connector products are the ideal components for telecom applications like standard telephone systems, modems, fax machines and VoIP systems. Standard Features: CAT3 Top & Side-Entry PCB Mount Options Available Gold 6 U" Contact Mating Area Plating RoHS Compliant Extended Temperature -40°C to +85°C Thru-Hole & SMT Options
Request a Quote Datasheet
Description
Our high-quality RJ11, RJ14, RJ22 & RJ25 connector products are the ideal components for telecom applications like standard telephone systems, modems, fax machines and VoIP systems. Standard Features: CAT3 Top & Side-Entry PCB Mount Options Available Gold 6 U" Contact Mating Area Plating RoHS Compliant Extended Temperature -40°C to +85°C Thru-Hole & SMT Options
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ14 Connector - E5364-3000G2-L - Pulse Electronics Corporation
San Diego, CA, USA
RJ14 Connector
E5364-3000G2-L
RJ14 Connector E5364-3000G2-L
Our high-quality RJ11, RJ14, RJ22 & RJ25 connector products are the ideal components for telecom applications like standard telephone systems, modems, fax machines and VoIP systems. Standard Features: CAT3 Top & Side-Entry PCB Mount Options Available Gold 6 U" Contact Mating Area Plating RoHS Compliant Extended Temperature -40°C to +85°C Thru-Hole & SMT Options

Our high-quality RJ11, RJ14, RJ22 & RJ25 connector products are the ideal components for telecom applications like standard telephone systems, modems, fax machines and VoIP systems.
Standard Features:

  • CAT3
  • Top & Side-Entry PCB Mount Options Available
  • Gold 6 U" Contact Mating Area Plating
  • RoHS Compliant
  • Extended Temperature -40°C to +85°C
  • Thru-Hole & SMT Options
Supplier's Site Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 553-E5364-3000G2-L-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
553-E5364-3000G2-L-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 553-E5364-3000G2-L-ND
Jack Modular Connector 6p4c (RJ11, RJ14) 90° Angle (Right) Unshielded Cat3

Jack Modular Connector 6p4c (RJ11, RJ14) 90° Angle (Right) Unshielded Cat3

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - E5364-3000G2-L - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
E5364-3000G2-L
Modular Connectors / Ethernet Connectors E5364-3000G2-L
Modular Connectors / Ethernet Connectors RJ14 6P4C SIDE ENTRY THT

Modular Connectors / Ethernet Connectors RJ14 6P4C SIDE ENTRY THT

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number E5364-3000G2-L 553-E5364-3000G2-L-ND E5364-3000G2-L
Product Name RJ14 Connector Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26760-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
Interconnect Input/Output Connectors - DC Power Jacks - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51772-006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
Metal Connectors - 2mm pitch - DMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Termination Thru-hole or SMT terminations
View Details