Pulse Electronics Corporation RJ11 Connector E5362-3006G2-L

Description
Our high-quality RJ11, RJ14, RJ22 & RJ25 connector products are the ideal components for telecom applications like standard telephone systems, modems, fax machines and VoIP systems. Standard Features: CAT3 Top & Side-Entry PCB Mount Options Available Gold 6 U" Contact Mating Area Plating RoHS Compliant Extended Temperature -40°C to +85°C Thru-Hole & SMT Options
Request a Quote Datasheet
Description
Our high-quality RJ11, RJ14, RJ22 & RJ25 connector products are the ideal components for telecom applications like standard telephone systems, modems, fax machines and VoIP systems. Standard Features: CAT3 Top & Side-Entry PCB Mount Options Available Gold 6 U" Contact Mating Area Plating RoHS Compliant Extended Temperature -40°C to +85°C Thru-Hole & SMT Options
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ11 Connector - E5362-3006G2-L - Pulse Electronics Corporation
San Diego, CA, USA
RJ11 Connector
E5362-3006G2-L
RJ11 Connector E5362-3006G2-L
Our high-quality RJ11, RJ14, RJ22 & RJ25 connector products are the ideal components for telecom applications like standard telephone systems, modems, fax machines and VoIP systems. Standard Features: CAT3 Top & Side-Entry PCB Mount Options Available Gold 6 U" Contact Mating Area Plating RoHS Compliant Extended Temperature -40°C to +85°C Thru-Hole & SMT Options

Our high-quality RJ11, RJ14, RJ22 & RJ25 connector products are the ideal components for telecom applications like standard telephone systems, modems, fax machines and VoIP systems.
Standard Features:

  • CAT3
  • Top & Side-Entry PCB Mount Options Available
  • Gold 6 U" Contact Mating Area Plating
  • RoHS Compliant
  • Extended Temperature -40°C to +85°C
  • Thru-Hole & SMT Options
Supplier's Site Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 553-E5362-3006G2-L-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
553-E5362-3006G2-L-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 553-E5362-3006G2-L-ND
Jack Modular Connector 6p2c (RJ11) 90° Angle (Right) Unshielded Cat3

Jack Modular Connector 6p2c (RJ11) 90° Angle (Right) Unshielded Cat3

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - E5362-3006G2-L - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
E5362-3006G2-L
Modular Connectors / Ethernet Connectors E5362-3006G2-L
Modular Connectors / Ethernet Connectors RJ11 6P2C SIDE ENTRY THT

Modular Connectors / Ethernet Connectors RJ11 6P2C SIDE ENTRY THT

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number E5362-3006G2-L 553-E5362-3006G2-L-ND E5362-3006G2-L
Product Name RJ11 Connector Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL2G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Connectors - 1615403 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Solder
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28200-021 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-1352-1-ND - DigiKey
Specs
Mounting Through Hole
View Details