Pulse Electronics Corporation Modular Connectors - E5288-3A0C05-L E5288-3A0C05-L

Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 1035741-E5288-3A0C05 -L Packaging: Tray Features: Board Lock Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Housing Material: Polyamide (PA FR50), Nylon FR50 Number of Ports: 1 Mounting: Through Hole LED Color: Yellow - Green Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: 0°C to 70°C Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 1035741-E5288-3A0C05 -L Packaging: Tray Features: Board Lock Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Housing Material: Polyamide (PA FR50), Nylon FR50 Number of Ports: 1 Mounting: Through Hole LED Color: Yellow - Green Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: 0°C to 70°C Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors - E5288-3A0C05-L - 1035741-E5288-3A0C05-L - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - E5288-3A0C05-L
1035741-E5288-3A0C05-L
Modular Connectors - E5288-3A0C05-L 1035741-E5288-3A0C05-L
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 1035741-E5288-3A0C05 -L Packaging: Tray Features: Board Lock Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Housing Material: Polyamide (PA FR50), Nylon FR50 Number of Ports: 1 Mounting: Through Hole LED Color: Yellow - Green Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: 0°C to 70°C Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 1035741-E5288-3A0C05-L
Packaging: Tray
Features: Board Lock
Connector Type: Jack
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 50μin (1.27μm)
Housing Material: Polyamide (PA FR50), Nylon FR50
Number of Ports: 1
Mounting: Through Hole
LED Color: Yellow - Green
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: 0°C to 70°C
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1035741-E5288-3A0C05-L
Product Name Modular Connectors - E5288-3A0C05-L
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30864-MECA7-500T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 5e) - 110506 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details