Pulse Electronics Corporation RF Antennas DSC11001DM

Description
ANTENNA LTE DIRECT MOUNT
Request a Quote Datasheet
Description
ANTENNA LTE DIRECT MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-DSC11001DM-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA LTE DIRECT MOUNT

ANTENNA LTE DIRECT MOUNT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 553-DSC11001DM-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, LTE
Primary Frequency Range 829.0 to 2205.0 MHz
Gain 2 to 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSX33M5U16 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details