Pulse Electronics Corporation RF/IF and RFID - RF Multiplexers DPX2520LL70RWH46A

Description
Win Source Part Number: 1148683-DPX2520LL70R WH46A Category: RF/IF and RFID>RF Multiplexers Series: 2520 Type: Diplexer Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Frequency Bands (Low / High): 617MHz ~ 2.69GHz / 3.3GHz ~ 5.925GHz Low Band Attenuation (min / max dB): 28.00dB / High Band Attenuation (min / max dB): 30.00dB / Package / Case: 1008 (2520 Metric), 8 PC Pad Fake Threat In the Open Market: 73 pct. MSL Level: 2 (1 Year) Mfr: PulseLarsen Antennas Other Names: 1837-DPX2520LL70RWH4 6ATR
Request a Quote
Description
Win Source Part Number: 1148683-DPX2520LL70R WH46A Category: RF/IF and RFID>RF Multiplexers Series: 2520 Type: Diplexer Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Frequency Bands (Low / High): 617MHz ~ 2.69GHz / 3.3GHz ~ 5.925GHz Low Band Attenuation (min / max dB): 28.00dB / High Band Attenuation (min / max dB): 30.00dB / Package / Case: 1008 (2520 Metric), 8 PC Pad Fake Threat In the Open Market: 73 pct. MSL Level: 2 (1 Year) Mfr: PulseLarsen Antennas Other Names: 1837-DPX2520LL70RWH4 6ATR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Multiplexers - 1148683-DPX2520LL70RWH46A - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Multiplexers
1148683-DPX2520LL70RWH46A
RF/IF and RFID - RF Multiplexers 1148683-DPX2520LL70RWH46A
Win Source Part Number: 1148683-DPX2520LL70R WH46A Category: RF/IF and RFID>RF Multiplexers Series: 2520 Type: Diplexer Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Frequency Bands (Low / High): 617MHz ~ 2.69GHz / 3.3GHz ~ 5.925GHz Low Band Attenuation (min / max dB): 28.00dB / High Band Attenuation (min / max dB): 30.00dB / Package / Case: 1008 (2520 Metric), 8 PC Pad Fake Threat In the Open Market: 73 pct. MSL Level: 2 (1 Year) Mfr: PulseLarsen Antennas Other Names: 1837-DPX2520LL70RWH4 6ATR

Win Source Part Number: 1148683-DPX2520LL70RWH46A
Category: RF/IF and RFID>RF Multiplexers
Series: 2520
Type: Diplexer
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency Bands (Low / High): 617MHz ~ 2.69GHz / 3.3GHz ~ 5.925GHz
Low Band Attenuation (min / max dB): 28.00dB /
High Band Attenuation (min / max dB): 30.00dB /
Package / Case: 1008 (2520 Metric), 8 PC Pad
Fake Threat In the Open Market: 73 pct.
MSL Level: 2 (1 Year)
Mfr: PulseLarsen Antennas
Other Names: 1837-DPX2520LL70RWH46ATR

Buy Now
RF Multiplexers - DPX2520LL70RWH46A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
DPX2520LL70RWH46A
RF Multiplexers DPX2520LL70RWH46A
RF Diplexer 617MHz ~ 2.69GHz / 3.3GHz ~ 5.925GHz 1008 (2520 Metric), 8 PC Pad

RF Diplexer 617MHz ~ 2.69GHz / 3.3GHz ~ 5.925GHz 1008 (2520 Metric), 8 PC Pad

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 1148683-DPX2520LL70RWH46A DPX2520LL70RWH46A
Product Name RF/IF and RFID - RF Multiplexers RF Multiplexers
Package Type 1008 (2520 Metric), 8 PC Pad
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74AC11257DBRE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3V ~ 5.5V
Package Type SOP; SSOP; 20-SSOP (0.209\", 5.30mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74AUP1G18GW,125 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP; TSSOP
Operating Current 4 mA
View Details
2 suppliers