The DPX2012LKGHR1931L is an RF diplexer designed for LTE applications, operating within frequency ranges of 1.71GHz to 2.2GHz and 2.496GHz to 3.8GHz. It features a compact size and low loss characteristics, making it suitable for space-constrained designs. The device is built to withstand high soldering heat, ensuring reliability during assembly. The diplexer has six terminals, including connections for ground, common, high band, and low band signals. It is recommended to use a 50Ω characteristic impedance for PCB design to optimize performance. This product is ideal for engineers looking for a reliable diplexer for RF applications.
RF Diplexer 1.71GHz ~ 2.2GHz / 2.496GHz ~ 3.8GHz 0805 (2012 Metric), 6 PC Pad
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Logic Multiplexers |
| Product Number | DPX2012LKGHR1931L |
| Product Name | RF Multiplexers |
| Package Type | 0805 (2012 Metric), 6 PC Pad |