Pulse Electronics Corporation RF Multiplexers DPX1608LL87R1524A

Description
RF Diplexer 1.57GHz ~ 1.61GHz / 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 0603 (1608 Metric), 6 PC Pad
Request a Quote Datasheet
Description
RF Diplexer 1.57GHz ~ 1.61GHz / 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 0603 (1608 Metric), 6 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 553-DPX1608LL87R1524ACT-ND - DigiKey
Thief River Falls, MN, United States
RF Diplexer 1.57GHz ~ 1.61GHz / 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 0603 (1608 Metric), 6 PC Pad

RF Diplexer 1.57GHz ~ 1.61GHz / 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet
RF Multiplexers - 553-DPX1608LL87R1524ATR-ND - DigiKey
Thief River Falls, MN, United States
RF Diplexer 1.57GHz ~ 1.61GHz / 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 0603 (1608 Metric), 6 PC Pad

RF Diplexer 1.57GHz ~ 1.61GHz / 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet
RF Multiplexers - 553-DPX1608LL87R1524ADKR-ND - DigiKey
Thief River Falls, MN, United States
RF Diplexer 1.57GHz ~ 1.61GHz / 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 0603 (1608 Metric), 6 PC Pad

RF Diplexer 1.57GHz ~ 1.61GHz / 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet
Diplexer, Ism Band, 0603, 6-Pin Rohs Compliant Pulse Electronics - 28AK8915 - Newark, An Avnet Company
Chicago, IL, United States
Diplexer, Ism Band, 0603, 6-Pin Rohs Compliant Pulse Electronics
28AK8915
Diplexer, Ism Band, 0603, 6-Pin Rohs Compliant Pulse Electronics 28AK8915
DIPLEXER, ISM BAND, 0603, 6-PIN ROHS COMPLIANT: YES

DIPLEXER, ISM BAND, 0603, 6-PIN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RF Diplexers, Duplexers, and Multiplexers RF Diplexers, Duplexers, and Multiplexers
Product Number 553-DPX1608LL87R1524ACT-ND 28AK8915
Product Name RF Multiplexers Diplexer, Ism Band, 0603, 6-Pin Rohs Compliant Pulse Electronics
Device Type Diplexer Diplexer
Package Type Surface Mount; 0603 (1608 Metric), 6 PC Pad
Return Loss 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 449 to 485MHz - UIYDX290120A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1 dB
View Details
Multiplexer - DP-7090 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors 2.92mm
Insertion Loss 0.4000 to 0.8000 dB
View Details
Duplexer - 5o40150750 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 0.8000 dB
View Details
452-457.457MHz and 462-467.475MHz SMA-Female Coaxial Cavity Diplexer Rated at 60 Watts (CW) - HRT-DX(455/465)-1423S - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 2.5 dB
View Details