Pulse Electronics Corporation RF Multiplexers - DPX1608LL87R1524A DPX1608LL87R1524A

Description
Manufacturer: PulseLarsen Antennas Win Source Part Number: 869240-DPX1608LL87R1 524A Series: 1608 Features: RF Diplexer 1.57GHz ~ 1.61GHz / 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 0603 (1608 Metric), 6 PC Pad Package: Reel - TR Package: 0603 (1608 Metric), 6 PC Pad Mounting: Surface Mount Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 10 Weeks Other Part Number: 1837-DPX1608LL87R152 4ATR, 1837-DPX1608LL87R152 4ADKR, 1837-DPX1608LL87R152 4ACT
Request a Quote Datasheet
Description
Manufacturer: PulseLarsen Antennas Win Source Part Number: 869240-DPX1608LL87R1 524A Series: 1608 Features: RF Diplexer 1.57GHz ~ 1.61GHz / 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 0603 (1608 Metric), 6 PC Pad Package: Reel - TR Package: 0603 (1608 Metric), 6 PC Pad Mounting: Surface Mount Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 10 Weeks Other Part Number: 1837-DPX1608LL87R152 4ATR, 1837-DPX1608LL87R152 4ADKR, 1837-DPX1608LL87R152 4ACT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - DPX1608LL87R1524A - 869240-DPX1608LL87R1524A - Win Source Electronics
Laguna Hills, CA, United States
RF Multiplexers - DPX1608LL87R1524A
869240-DPX1608LL87R1524A
RF Multiplexers - DPX1608LL87R1524A 869240-DPX1608LL87R1524A
Manufacturer: PulseLarsen Antennas Win Source Part Number: 869240-DPX1608LL87R1 524A Series: 1608 Features: RF Diplexer 1.57GHz ~ 1.61GHz / 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 0603 (1608 Metric), 6 PC Pad Package: Reel - TR Package: 0603 (1608 Metric), 6 PC Pad Mounting: Surface Mount Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 10 Weeks Other Part Number: 1837-DPX1608LL87R152 4ATR, 1837-DPX1608LL87R152 4ADKR, 1837-DPX1608LL87R152 4ACT

Manufacturer: PulseLarsen Antennas
Win Source Part Number: 869240-DPX1608LL87R1524A
Series: 1608
Features: RF Diplexer 1.57GHz ~ 1.61GHz / 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 0603 (1608 Metric), 6 PC Pad
Package: Reel - TR
Package: 0603 (1608 Metric), 6 PC Pad
Mounting: Surface Mount
Categories: RF/IF and RFID
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 10 Weeks
Other Part Number: 1837-DPX1608LL87R1524ATR, 1837-DPX1608LL87R1524ADKR, 1837-DPX1608LL87R1524ACT

Buy Now
RF Multiplexers - DPX1608LL87R1524A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
DPX1608LL87R1524A
RF Multiplexers DPX1608LL87R1524A
RF Diplexer 1.57GHz ~ 1.61GHz / 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 0603 (1608 Metric), 6 PC Pad

RF Diplexer 1.57GHz ~ 1.61GHz / 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 869240-DPX1608LL87R1524A DPX1608LL87R1524A
Product Name RF Multiplexers - DPX1608LL87R1524A RF Multiplexers
Package Type 0603 (1608 Metric), 6 PC Pad
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC251/VFA-R - Rochester Electronics
Specs
Package Type CFP16
Logic Family CMOS
View Details
2 suppliers
 - 74HCT157D/C5J - Rochester Electronics
Specs
Package Type SO16
Logic Family CMOS
View Details
2 suppliers