The DPX1608LL85R2455A is a compact RF diplexer designed for wireless applications, specifically operating in the WLAN frequency bands of 2.4GHz to 2.5GHz for the low band and 4.9GHz to 6GHz for the high band. It features a small footprint of 1.6mm x 0.8mm x 0.6mm and is RoHS compliant, making it suitable for environmentally conscious designs. The diplexer exhibits a maximum insertion loss of 0.7dB in the low band and 0.8dB in the high band at 25°C, with return loss specifications of 10.0dB minimum for the low band and 12.0dB minimum for the high band. It provides a minimum attenuation of 20dB at specified frequencies within the high band, ensuring effective signal separation. Operating over a temperature range of -40°C to 85°C, the DPX1608LL85R2455A is suitable for various environmental conditions. Its surface mount design allows for easy integration into compact electronic systems. This diplexer is ideal for engineers looking for reliable performance in RF applications, particularly in WLAN and ISM band devices.
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 6GHz 0603 (1608 Metric), 6 PC Pad
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 6GHz 0603 (1608 Metric), 6 PC Pad
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 6GHz 0603 (1608 Metric), 6 PC Pad
Win Source Part Number: 1373263-DPX1608LL85R
Category: RF and Wireless - RF Multiplexers
Fake Threat In the Open Market: 41 pct.
Type: Diplexer
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Series: 1608
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric), 6 PC Pad
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Frequency Bands (Low / High): 2.4GHz ~ 2.5GHz / 4.9GHz ~ 6GHz
Low Band Attenuation (min / max dB): 20.00dB /
High Band Attenuation (min / max dB): 30.00dB /
Return Loss (Low Band / High Band): 10.0dB / 13.0dB
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | RF Diplexers, Duplexers, and Multiplexers | RF Diplexers, Duplexers, and Multiplexers |
| Product Number | 553-DPX1608LL85R2455ATR-ND | DPX1608LL85R2455A |
| Product Name | RF Multiplexers | RF and Wireless - RF Multiplexers |
| Device Type | Diplexer | Multiplexer |
| Package Type | Surface Mount; 0603 (1608 Metric), 6 PC Pad | Surface Mount |
| Return Loss | 10 to 13 dB | 10 to 13 dB |