Pulse Electronics Corporation RF/IF and RFID - RF Multiplexers DPX1608LL80R2455A

Description
Win Source Part Number: 1107432-DPX1608LL80R 2455A Category: RF/IF and RFID>RF Multiplexers Series: 1608 Type: Diplexer Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency Bands (Low / High): 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz Low Band Attenuation (min / max dB): 20.00dB / High Band Attenuation (min / max dB): 30.00dB / Return Loss (Low Band / High Band): 10.0dB / 10.0dB Package / Case: 0603 (1608 Metric), 6 PC Pad Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: PulseLarsen Antennas Other Names: 1837-DPX1608LL80R245 5ATR,1837-DPX1608LL8 0R2455ACT,1837-DPX16 08LL80R2455ADKR
Request a Quote Datasheet
Description
Win Source Part Number: 1107432-DPX1608LL80R 2455A Category: RF/IF and RFID>RF Multiplexers Series: 1608 Type: Diplexer Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency Bands (Low / High): 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz Low Band Attenuation (min / max dB): 20.00dB / High Band Attenuation (min / max dB): 30.00dB / Return Loss (Low Band / High Band): 10.0dB / 10.0dB Package / Case: 0603 (1608 Metric), 6 PC Pad Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: PulseLarsen Antennas Other Names: 1837-DPX1608LL80R245 5ATR,1837-DPX1608LL8 0R2455ACT,1837-DPX16 08LL80R2455ADKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Multiplexers - 1107432-DPX1608LL80R2455A - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Multiplexers
1107432-DPX1608LL80R2455A
RF/IF and RFID - RF Multiplexers 1107432-DPX1608LL80R2455A
Win Source Part Number: 1107432-DPX1608LL80R 2455A Category: RF/IF and RFID>RF Multiplexers Series: 1608 Type: Diplexer Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency Bands (Low / High): 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz Low Band Attenuation (min / max dB): 20.00dB / High Band Attenuation (min / max dB): 30.00dB / Return Loss (Low Band / High Band): 10.0dB / 10.0dB Package / Case: 0603 (1608 Metric), 6 PC Pad Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: PulseLarsen Antennas Other Names: 1837-DPX1608LL80R245 5ATR,1837-DPX1608LL8 0R2455ACT,1837-DPX16 08LL80R2455ADKR

Win Source Part Number: 1107432-DPX1608LL80R2455A
Category: RF/IF and RFID>RF Multiplexers
Series: 1608
Type: Diplexer
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Frequency Bands (Low / High): 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz
Low Band Attenuation (min / max dB): 20.00dB /
High Band Attenuation (min / max dB): 30.00dB /
Return Loss (Low Band / High Band): 10.0dB / 10.0dB
Package / Case: 0603 (1608 Metric), 6 PC Pad
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: PulseLarsen Antennas
Other Names: 1837-DPX1608LL80R2455ATR,1837-DPX1608LL80R2455ACT,1837-DPX1608LL80R2455ADKR

Buy Now
RF Multiplexers - DPX1608LL80R2455A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
DPX1608LL80R2455A
RF Multiplexers DPX1608LL80R2455A
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0603 (1608 Metric), 6 PC Pad

RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 1107432-DPX1608LL80R2455A DPX1608LL80R2455A
Product Name RF/IF and RFID - RF Multiplexers RF Multiplexers
Package Type 0603 (1608 Metric), 6 PC Pad
Unlock Full Specs
to access all available technical data

Similar Products

Low-power 2-input multiplexer - 74AUP1G157GW,125 - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage +4.6
Package Type SOT363-2 SOT363-2
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 54LS153LMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type 20-CLCC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers