Pulse Electronics Corporation RF Multiplexers DPX1608LL76R1925A

Description
RF Diplexer 1.71GHz ~ 1.88GHz / 2.5GHz ~ 2.69GHz 0603 (1608 Metric), 6 PC Pad
Request a Quote Datasheet
Description
RF Diplexer 1.71GHz ~ 1.88GHz / 2.5GHz ~ 2.69GHz 0603 (1608 Metric), 6 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 553-DPX1608LL76R1925ATR-ND - DigiKey
Thief River Falls, MN, United States
RF Diplexer 1.71GHz ~ 1.88GHz / 2.5GHz ~ 2.69GHz 0603 (1608 Metric), 6 PC Pad

RF Diplexer 1.71GHz ~ 1.88GHz / 2.5GHz ~ 2.69GHz 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 553-DPX1608LL76R1925ATR-ND
Product Name RF Multiplexers
Device Type Diplexer
Package Type Surface Mount; 0603 (1608 Metric), 6 PC Pad
Return Loss 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Triplexer 2400 to 7800MHz - UIYTX7164B - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details
Multiplexer - TP-4050 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors 2.92mm
Insertion Loss 0.4000 to 0.8000 dB
View Details
Passive MMIC 13GHz Diplexer/Reflectionless Filter - MDPX-00007PSM - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Surface Mount; surface-mount
RX (Low) 0.0 to 18000 MHz
View Details
Band 3 BAW Duplexer - QPQ1297 - Qorvo
Specs
Device Type Duplexer
Package Type Surface Mount
Insertion Loss 3 to 3.1 dB
View Details