Pulse Electronics Corporation RF Multiplexers DPX1608LKVHR2460L

Description
DIPLEXER WIFI 7 2.4G/5-7G VH
Request a Quote Datasheet
Description
DIPLEXER WIFI 7 2.4G/5-7G VH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 553-DPX1608LKVHR2460LTR-ND - DigiKey
Thief River Falls, MN, United States
DIPLEXER WIFI 7 2.4G/5-7G VH

DIPLEXER WIFI 7 2.4G/5-7G VH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 553-DPX1608LKVHR2460LTR-ND
Product Name RF Multiplexers
Device Type Diplexer
Package Type Surface Mount; 0603 (1608 Metric)
Return Loss 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer - 5o401181180 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1.5 dB
View Details
824-849MHz and 869-894MHz N-Female Coaxial Cavity Diplexer Rated at 80 Watts (CW) - HRT-DX(836/881)-701N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 1 dB
View Details
Duplexers - NPX 832-821 MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.7500 dB
RX (Low) 832 to 821 MHz
View Details
Duplexer / Diplexer 344 to 396MHz - UIYDX102200A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1 dB
View Details