Pulse Electronics Corporation RF Multiplexers DPX1608LKU5R2455A

Description
DIPLEXER 2.4/5GHZ U5
Request a Quote Datasheet
Description
DIPLEXER 2.4/5GHZ U5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 553-DPX1608LKU5R2455ATR-ND - DigiKey
Thief River Falls, MN, United States
DIPLEXER 2.4/5GHZ U5

DIPLEXER 2.4/5GHZ U5

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 553-DPX1608LKU5R2455ATR-ND
Product Name RF Multiplexers
Device Type Diplexer
Package Type Surface Mount; 0603 (1608 Metric)
Return Loss 13 dB
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 300 to 380MHz - UIYDX275200A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors Type N; 7/16
Insertion Loss 0.5000 dB
View Details
Duplexer - 5o401001600 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1.5 dB
View Details
880-915MHz and 925-960MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(GSM35)-2S - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 1 dB
View Details
Multiplexer - DP-3957 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors SMA; SMA
Insertion Loss 0.4000 to 0.8000 dB
View Details