Pulse Electronics Corporation 5GHz 5950 MHz EMI RFI Filter DPX1608LKU5R2455A

Description
Signal Conditioning 1608 2.4/5GHz Diplexer TypeU5 Pass Band 2400-2500; 4900-5950 MHz Product overview: DPX1608LKU5R2455A from Pulse Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5GHz, 5950 MHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 5GHz, 5950 MHz, EMI RFI Filter, RF Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 844-DPX1608LKU5R2455 A can be used for catalog matching and distributor lookup.
Request a Quote
Description
Signal Conditioning 1608 2.4/5GHz Diplexer TypeU5 Pass Band 2400-2500; 4900-5950 MHz Product overview: DPX1608LKU5R2455A from Pulse Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5GHz, 5950 MHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 5GHz, 5950 MHz, EMI RFI Filter, RF Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 844-DPX1608LKU5R2455 A can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DPX1608LKU5R2455A is a 1608-sized diplexer for wireless applications, filtering low-band 2400-2500 MHz and high-band 4900-5950 MHz signals. It features a 1.60 mm × 0.80 mm × 0.70 mm maximum surface-mount package with six terminals, including two ground connections. Insertion loss is 0.90 dB max at high band and 0.75 dB max at low band over −40⁰C to 85⁰C, with return loss exceeding 13 dB across both bands. Isolation between bands is 30 dB min at 2400-2500 MHz. Power handling is 3 W maximum, and the device is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The DPX1608LKU5R2455A is a 1608-sized diplexer for wireless applications, filtering low-band 2400-2500 MHz and high-band 4900-5950 MHz signals. It features a 1.60 mm × 0.80 mm × 0.70 mm maximum surface-mount package with six terminals, including two ground connections. Insertion loss is 0.90 dB max at high band and 0.75 dB max at low band over −40⁰C to 85⁰C, with return loss exceeding 13 dB across both bands. Isolation between bands is 30 dB min at 2400-2500 MHz. Power handling is 3 W maximum, and the device is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
5GHz 5950 MHz EMI RFI Filter - 844-DPX1608LKU5R2455A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5GHz 5950 MHz EMI RFI Filter
844-DPX1608LKU5R2455A
5GHz 5950 MHz EMI RFI Filter 844-DPX1608LKU5R2455A
Signal Conditioning 1608 2.4/5GHz Diplexer TypeU5 Pass Band 2400-2500; 4900-5950 MHz Product overview: DPX1608LKU5R2455A from Pulse Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5GHz, 5950 MHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 5GHz, 5950 MHz, EMI RFI Filter, RF Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 844-DPX1608LKU5R2455 A can be used for catalog matching and distributor lookup.

Signal Conditioning 1608 2.4/5GHz Diplexer TypeU5 Pass Band 2400-2500; 4900-5950 MHz Product overview: DPX1608LKU5R2455A from Pulse Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5GHz, 5950 MHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 5GHz, 5950 MHz, EMI RFI Filter, RF Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 844-DPX1608LKU5R2455A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters
Product Number 844-DPX1608LKU5R2455A
Product Name 5GHz 5950 MHz EMI RFI Filter
Filter Category Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1915027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
Interface - Filters - Active - HSP43168VC-45 - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type FIR; FIR
View Details
1445.4MHz EMI RFI Filter - 836-856928 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Filters - Active - CS5376A-IQZ-ND - DigiKey
Specs
Filter Category Active Filter; Digital Filter
Applications General
Supply Voltage (VS) 3 to 5 volts
View Details