Pulse Electronics Corporation RF Multiplexers DPX1005LKGAR2455L

Description
1005 2.4/5GHZ DPX TYPEGA
Request a Quote Datasheet
Description
1005 2.4/5GHZ DPX TYPEGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 553-DPX1005LKGAR2455LTR-ND - DigiKey
Thief River Falls, MN, United States
1005 2.4/5GHZ DPX TYPEGA

1005 2.4/5GHZ DPX TYPEGA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 553-DPX1005LKGAR2455LTR-ND
Product Name RF Multiplexers
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer - 5o40120600 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1 dB
View Details
1160-1615MHz and 2200-2505MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(1160/2200)-1110S - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 0.5000 dB
View Details
Duplexers - NPX 500-900MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.5500 dB
RX (Low) 400 to 1000 MHz
View Details
Duplexer / Diplexer 600 to 1000MHz - UIYDX151151A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details