Pulse Electronics Corporation RF Antennas DASUTWCR500NF

Description
784MHz, 1.9475GHz, 2.5GHz LTE, Wi-Fi Flat Patch RF Antenna 608MHz ~ 960MHz, 1.695GHz ~ 2.2GHz, 2.3GHz ~ 2.7GHz 7dBi, 7dBi, 5dBi N Type Female Panel Mount
Request a Quote Datasheet
Description
784MHz, 1.9475GHz, 2.5GHz LTE, Wi-Fi Flat Patch RF Antenna 608MHz ~ 960MHz, 1.695GHz ~ 2.2GHz, 2.3GHz ~ 2.7GHz 7dBi, 7dBi, 5dBi N Type Female Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-DASUTWCR500NF-ND - DigiKey
Thief River Falls, MN, United States
784MHz, 1.9475GHz, 2.5GHz LTE, Wi-Fi Flat Patch RF Antenna 608MHz ~ 960MHz, 1.695GHz ~ 2.2GHz, 2.3GHz ~ 2.7GHz 7dBi, 7dBi, 5dBi N Type Female Panel Mount

784MHz, 1.9475GHz, 2.5GHz LTE, Wi-Fi Flat Patch RF Antenna 608MHz ~ 960MHz, 1.695GHz ~ 2.2GHz, 2.3GHz ~ 2.7GHz 7dBi, 7dBi, 5dBi N Type Female Panel Mount

Buy Now Datasheet
Rf Antenna - 875-DASUTWCR500NF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
CLARITY WHITE ULTRA THIN CEILING Product overview: DASUTWCR500NF from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-DASUTWCR500NF can be used for catalog matching and distributor lookup.

CLARITY WHITE ULTRA THIN CEILING Product overview: DASUTWCR500NF from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-DASUTWCR500NF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - DASUTWCR500NF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
DASUTWCR500NF
RF Antennas DASUTWCR500NF
784MHz, 1.9475GHz, 2.5GHz LTE, Wi-Fi Flat Patch RF Antenna 608MHz ~ 960MHz, 1.695GHz ~ 2.2GHz, 2.3GHz ~ 2.7GHz 7dBi, 7dBi, 5dBi N Type Female Panel Mount

784MHz, 1.9475GHz, 2.5GHz LTE, Wi-Fi Flat Patch RF Antenna 608MHz ~ 960MHz, 1.695GHz ~ 2.2GHz, 2.3GHz ~ 2.7GHz 7dBi, 7dBi, 5dBi N Type Female Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-DASUTWCR500NF-ND 875-DASUTWCR500NF DASUTWCR500NF
Product Name RF Antennas Rf Antenna RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE, Wi-Fi RF Testing LTE, Wi-Fi
Primary Frequency Range 784.0 to 2500.0 MHz 608.0 to 2700.0 MHz
Gain 5 to 7 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
RF, Antenna centric solutions - BGSA142GN12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details