RF ANT 700MHZ/850MHZ FLAT PATCH Product overview: DASUTCC500NF from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHZ, 850MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 700MHZ, 850MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-DASUTCC500NF can be used for catalog matching and distributor lookup.
700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz, 2.6GHz LTE, Wi-Fi Flat Patch RF Antenna 608MHz ~ 960MHz, 1.695GHz ~ 2.2GHz, 2.3GHz ~ 2.7GHz 7dBi, 7dBi, 5dBi N Type Female Panel Mount
700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz, 2.6GHz LTE, Wi-Fi Flat Patch RF Antenna 608MHz ~ 960MHz, 1.695GHz ~ 2.2GHz, 2.3GHz ~ 2.7GHz 7dBi, 7dBi, 5dBi N Type Female Panel Mount
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 875-DASUTCC500NF | 553-2790-ND | DASUTCC500NF |
| Product Name | 700MHZ 850MHZ Rf Antenna | RF Antennas | RF Antennas |
| Applications | RF Testing | Cellular or PCS Terminal; Modem or Wireless Network; LTE, Wi-Fi | LTE, Wi-Fi |
| Primary Frequency Range | 608.0 to 2700.0 MHz | 700.0 to 2600.0 MHz | |
| Technology Type | Flat Patch | Patch | Patch; Flat Patch |
| Gain | 5 to 7 dB |
Linear, Vertical