Pulse Electronics Corporation RF Antennas DASUTCC500MD

Description
700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz, 2.6GHz LTE, Wi-Fi Flat Patch RF Antenna 608MHz ~ 960MHz, 1.695GHz ~ 2.2GHz, 2.3GHz ~ 2.7GHz 7dBi, 7dBi, 5dBi Mini-DIN Female Panel Mount
Request a Quote Datasheet
Description
700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz, 2.6GHz LTE, Wi-Fi Flat Patch RF Antenna 608MHz ~ 960MHz, 1.695GHz ~ 2.2GHz, 2.3GHz ~ 2.7GHz 7dBi, 7dBi, 5dBi Mini-DIN Female Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-2789-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-2789-ND
RF Antennas 553-2789-ND
700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz, 2.6GHz LTE, Wi-Fi Flat Patch RF Antenna 608MHz ~ 960MHz, 1.695GHz ~ 2.2GHz, 2.3GHz ~ 2.7GHz 7dBi, 7dBi, 5dBi Mini-DIN Female Panel Mount

700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz, 2.6GHz LTE, Wi-Fi Flat Patch RF Antenna 608MHz ~ 960MHz, 1.695GHz ~ 2.2GHz, 2.3GHz ~ 2.7GHz 7dBi, 7dBi, 5dBi Mini-DIN Female Panel Mount

Buy Now Datasheet
700MHZ 850MHZ Rf Antenna - 875-DASUTCC500MD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
700MHZ 850MHZ Rf Antenna
875-DASUTCC500MD
700MHZ 850MHZ Rf Antenna 875-DASUTCC500MD
RF ANT 700MHZ/850MHZ FLAT PATCH Product overview: DASUTCC500MD from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHZ, 850MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 700MHZ, 850MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-DASUTCC500MD can be used for catalog matching and distributor lookup.

RF ANT 700MHZ/850MHZ FLAT PATCH Product overview: DASUTCC500MD from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHZ, 850MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 700MHZ, 850MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-DASUTCC500MD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - DASUTCC500MD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
DASUTCC500MD
RF Antennas DASUTCC500MD
700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz, 2.6GHz LTE, Wi-Fi Flat Patch RF Antenna 608MHz ~ 960MHz, 1.695GHz ~ 2.2GHz, 2.3GHz ~ 2.7GHz 7dBi, 7dBi, 5dBi Mini-DIN Female Panel Mount

700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz, 2.6GHz LTE, Wi-Fi Flat Patch RF Antenna 608MHz ~ 960MHz, 1.695GHz ~ 2.2GHz, 2.3GHz ~ 2.7GHz 7dBi, 7dBi, 5dBi Mini-DIN Female Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-2789-ND 875-DASUTCC500MD DASUTCC500MD
Product Name RF Antennas 700MHZ 850MHZ Rf Antenna RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE, Wi-Fi RF Testing LTE, Wi-Fi
Primary Frequency Range 700.0 to 2600.0 MHz 608.0 to 2700.0 MHz
Gain 5 to 7 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT214 - iant214 - BARTEC
Specs
Polarization Other;

iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)

Primary Frequency Range 5975.0 MHz
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
RF Antennas - BB-YS8966 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 6-Element
View Details
RF, Antenna centric solutions - BGSA11GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers