Pulse Electronics Corporation RF Power Dividers/Splitters DASSPLIT3WNF

Description
RF POWER DIVIDER 698MHZ-2.7GHZ
Datasheet
Description
RF POWER DIVIDER 698MHZ-2.7GHZ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - DASSPLIT3WNF - ODG (Origin Data Global)
Shenzhen, China
RF Power Dividers/Splitters
DASSPLIT3WNF
RF Power Dividers/Splitters DASSPLIT3WNF
RF POWER DIVIDER 698MHZ-2.7GHZ

RF POWER DIVIDER 698MHZ-2.7GHZ

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number DASSPLIT3WNF
Product Name RF Power Dividers/Splitters
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.55 GHz X-Band Dual Rx Single Tx Beamformer - AWS-0103 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 8500 to 10550 MHz
View Details
RF Transceiver ICs - 448-BGT60LTR11AIPE6327XUMA2TR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 60000 MHz
Package Type 42-BGA
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 100314QCX - Lingto Electronic Limited
Specs
Device Type Transceiver
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
RF Receivers - SI4688-A10-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V
Operating Frequency 76 to 108 MHz
View Details