Pulse Electronics Corporation Rf Antenna DASLTENF

Description
RF ANT DOME N FEM PAN MT Product overview: DASLTENF from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-DASLTENF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ANT DOME N FEM PAN MT Product overview: DASLTENF from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-DASLTENF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Antenna - 875-DASLTENF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-DASLTENF
Rf Antenna 875-DASLTENF
RF ANT DOME N FEM PAN MT Product overview: DASLTENF from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-DASLTENF can be used for catalog matching and distributor lookup.

RF ANT DOME N FEM PAN MT Product overview: DASLTENF from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-DASLTENF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 553-2784-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-2784-ND
RF Antennas 553-2784-ND
Wi-Fi, WiMax™ Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz, 4.9GHz ~ 5.9GHz 2dBi, 6dBi, 8dBi N Type Female Panel Mount

Wi-Fi, WiMax™ Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz, 4.9GHz ~ 5.9GHz 2dBi, 6dBi, 8dBi N Type Female Panel Mount

Buy Now Datasheet
RF Antennas - DASLTENF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
DASLTENF
RF Antennas DASLTENF
Wi-Fi, WiMax™ Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz, 4.9GHz ~ 5.9GHz 2dBi, 6dBi, 8dBi N Type Female Panel Mount

Wi-Fi, WiMax™ Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz, 4.9GHz ~ 5.9GHz 2dBi, 6dBi, 8dBi N Type Female Panel Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 875-DASLTENF 553-2784-ND DASLTENF
Product Name Rf Antenna RF Antennas RF Antennas
Applications RF Testing Modem or Wireless Network; Wi-Fi, WiMax™ Wi-Fi, WiMax™
Primary Frequency Range 698.0 to 5900.0 MHz
Technology Type Dome Dome Dome
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA14GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details