Pulse Electronics Corporation 829MHZ 2.2GHZ Rf Antenna DASLTEDIN

Description
RF ANT 829MHZ/2.2GHZ DOME CONN Product overview: DASLTEDIN from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 829MHZ, 2.2GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 829MHZ, 2.2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-DASLTEDIN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ANT 829MHZ/2.2GHZ DOME CONN Product overview: DASLTEDIN from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 829MHZ, 2.2GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 829MHZ, 2.2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-DASLTEDIN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
829MHZ 2.2GHZ Rf Antenna - 875-DASLTEDIN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
829MHZ 2.2GHZ Rf Antenna
875-DASLTEDIN
829MHZ 2.2GHZ Rf Antenna 875-DASLTEDIN
RF ANT 829MHZ/2.2GHZ DOME CONN Product overview: DASLTEDIN from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 829MHZ, 2.2GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 829MHZ, 2.2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-DASLTEDIN can be used for catalog matching and distributor lookup.

RF ANT 829MHZ/2.2GHZ DOME CONN Product overview: DASLTEDIN from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 829MHZ, 2.2GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 829MHZ, 2.2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-DASLTEDIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 553-2783-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-2783-ND
RF Antennas 553-2783-ND
829MHz, 2.2GHz, 5.4GHz Dome RF Antenna 698MHz ~ 960MHz, 1.7GHz ~ 2.7GHz, 4.9GHz ~ 5.9GHz 8dBi Connector Panel Mount

829MHz, 2.2GHz, 5.4GHz Dome RF Antenna 698MHz ~ 960MHz, 1.7GHz ~ 2.7GHz, 4.9GHz ~ 5.9GHz 8dBi Connector Panel Mount

Buy Now Datasheet
RF Antennas - DASLTEDIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
DASLTEDIN
RF Antennas DASLTEDIN
829MHz, 2.2GHz, 5.4GHz Dome RF Antenna 698MHz ~ 960MHz, 1.7GHz ~ 2.7GHz, 4.9GHz ~ 5.9GHz 8dBi Connector Panel Mount

829MHz, 2.2GHz, 5.4GHz Dome RF Antenna 698MHz ~ 960MHz, 1.7GHz ~ 2.7GHz, 4.9GHz ~ 5.9GHz 8dBi Connector Panel Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 875-DASLTEDIN 553-2783-ND DASLTEDIN
Product Name 829MHZ 2.2GHZ Rf Antenna RF Antennas RF Antennas
Applications RF Testing RF Antennas
Primary Frequency Range 698.0 to 5900.0 MHz 829.0 to 5400.0 MHz
Technology Type Dome Dome Dome
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Cellular / LTE MIMO Screw Mount Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSX44MU18 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details