RF ANT 829MHZ/2.2GHZ DOME N FEM Product overview: DASLTE500NF from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 829MHZ, 2.2GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 829MHZ, 2.2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-DASLTE500NF can be used for catalog matching and distributor lookup.
829MHz, 2.2GHz, 5.4GHz Dome RF Antenna 698MHz ~ 960MHz, 1.7GHz ~ 2.7GHz, 4.9GHz ~ 5.9GHz 8dBi N Type Female Panel Mount
829MHz, 2.2GHz, 5.4GHz Dome RF Antenna 698MHz ~ 960MHz, 1.7GHz ~ 2.7GHz, 4.9GHz ~ 5.9GHz 8dBi N Type Female Panel Mount
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 875-DASLTE500NF | 553-2782-ND | DASLTE500NF |
| Product Name | 829MHZ 2.2GHZ Rf Antenna | RF Antennas | RF Antennas |
| Applications | RF Testing | RF Antennas | |
| Primary Frequency Range | 698.0 to 5900.0 MHz | 829.0 to 5400.0 MHz | |
| Technology Type | Dome | Dome | Dome |
Vertical