Pulse Electronics Corporation RF Antennas DASLPP5GNF

Description
788.5MHz, 2.22GHz, 3.75GHz 4G, 5G, LTE Flat Patch RF Antenna 617MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 3.3GHz ~ 4.2GHz 2.3dBi, 2.9dBi, 3.2dBi N Type Female Ceiling Mount
Request a Quote Datasheet
Description
788.5MHz, 2.22GHz, 3.75GHz 4G, 5G, LTE Flat Patch RF Antenna 617MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 3.3GHz ~ 4.2GHz 2.3dBi, 2.9dBi, 3.2dBi N Type Female Ceiling Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-DASLPP5GNF-ND - DigiKey
Thief River Falls, MN, United States
788.5MHz, 2.22GHz, 3.75GHz 4G, 5G, LTE Flat Patch RF Antenna 617MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 3.3GHz ~ 4.2GHz 2.3dBi, 2.9dBi, 3.2dBi N Type Female Ceiling Mount

788.5MHz, 2.22GHz, 3.75GHz 4G, 5G, LTE Flat Patch RF Antenna 617MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 3.3GHz ~ 4.2GHz 2.3dBi, 2.9dBi, 3.2dBi N Type Female Ceiling Mount

Buy Now Datasheet
4200MHZ Rf Antenna - 875-DASLPP5GNF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4200MHZ Rf Antenna
875-DASLPP5GNF
4200MHZ Rf Antenna 875-DASLPP5GNF
ANTENNA DAS 617-4200MHZ Product overview: DASLPP5GNF from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4200MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 4200MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-DASLPP5GNF can be used for catalog matching and distributor lookup.

ANTENNA DAS 617-4200MHZ Product overview: DASLPP5GNF from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4200MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 4200MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-DASLPP5GNF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - DASLPP5GNF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
DASLPP5GNF
RF Antennas DASLPP5GNF
788.5MHz, 2.22GHz, 3.75GHz 4G, 5G, LTE Flat Patch RF Antenna 617MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 3.3GHz ~ 4.2GHz 2.3dBi, 2.9dBi, 3.2dBi N Type Female Ceiling Mount

788.5MHz, 2.22GHz, 3.75GHz 4G, 5G, LTE Flat Patch RF Antenna 617MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 3.3GHz ~ 4.2GHz 2.3dBi, 2.9dBi, 3.2dBi N Type Female Ceiling Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-DASLPP5GNF-ND 875-DASLPP5GNF DASLPP5GNF
Product Name RF Antennas 4200MHZ Rf Antenna RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 4G, 5G, LTE RF Testing 4G, 5G, LTE
Primary Frequency Range 788.5 to 3750.0 MHz 617.0 to 4200.0 MHz
Gain 2.3 to 3.2 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
RF, Antenna centric solutions - BGSA11GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details