Pulse Electronics Corporation Rf Antenna DAS500MDMIMO

Description
ANTENNA Product overview: DAS500MDMIMO from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-DAS500MDMIMO can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ANTENNA Product overview: DAS500MDMIMO from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-DAS500MDMIMO can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Antenna - 875-DAS500MDMIMO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ANTENNA Product overview: DAS500MDMIMO from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-DAS500MDMIMO can be used for catalog matching and distributor lookup.

ANTENNA Product overview: DAS500MDMIMO from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-DAS500MDMIMO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - DAS500MDMIMO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
DAS500MDMIMO
RF Antennas DAS500MDMIMO
829MHz, 1.94GHz, 2.5GHz, 5.4GHz 2G, 3G, 4G, LTE, Wi-Fi, WiMax™ Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz, 4.9GHz ~ 5.9GHz 2dBi, 5dBi Connector Panel Mount

829MHz, 1.94GHz, 2.5GHz, 5.4GHz 2G, 3G, 4G, LTE, Wi-Fi, WiMax™ Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz, 4.9GHz ~ 5.9GHz 2dBi, 5dBi Connector Panel Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 875-DAS500MDMIMO DAS500MDMIMO
Product Name Rf Antenna RF Antennas
Applications RF Testing 2G, 3G, 4G, LTE, Wi-Fi, WiMax™
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGC100GN6 - Infineon Technologies AG
Specs
Primary Frequency Range 600.0 to 2700.0 MHz
View Details