Pulse Electronics Corporation RF Power Dividers/Splitters CX4004LNL

Description
RF POWER DIVIDER 5MHZ-65MHZ 6SMD
Datasheet
Description
RF POWER DIVIDER 5MHZ-65MHZ 6SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - CX4004LNL - ODG (Origin Data Global)
Shenzhen, China
RF Power Dividers/Splitters
CX4004LNL
RF Power Dividers/Splitters CX4004LNL
RF POWER DIVIDER 5MHZ-65MHZ 6SMD

RF POWER DIVIDER 5MHZ-65MHZ 6SMD

Supplier's Site Datasheet
RF and Wireless - RF Power Dividers-Splitters - CX4004LNL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Power Dividers-Splitters
CX4004LNL
RF and Wireless - RF Power Dividers-Splitters CX4004LNL
RF POWER DIVIDER 5MHZ-65MHZ 6SMD

RF POWER DIVIDER 5MHZ-65MHZ 6SMD

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number CX4004LNL CX4004LNL
Product Name RF Power Dividers/Splitters RF and Wireless - RF Power Dividers-Splitters
Package Type 6-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

Dipole antenna for 450MHz radio - AS-ANT-DIP-450MHZ-00SMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -20 to 65 C (-4 to 149 F)
View Details
RF Receivers - 863-SI47952A2GE1GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 240 MHz
View Details
Monopulse Comparators RFM020080 - RFM020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
RF Transceiver ICs - 4823-NRF24LE1-F16Q48-T-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details