Pulse Electronics Corporation RF/IF and RFID - Balun CX2232NLT

Description
Win Source Part Number: 1150669-CX2232NLT Category: RF/IF and RFID>Balun Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Frequency Range: 800MHz ~ 1.9GHz Insertion Loss (Max): 3.0dB Return Loss (Min): 13dB Package / Case: 5-SMD Module ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: 553-2774-6,553-2774- 1,553-2774-2,-CX2232 NLT
Request a Quote Datasheet
Description
Win Source Part Number: 1150669-CX2232NLT Category: RF/IF and RFID>Balun Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Frequency Range: 800MHz ~ 1.9GHz Insertion Loss (Max): 3.0dB Return Loss (Min): 13dB Package / Case: 5-SMD Module ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: 553-2774-6,553-2774- 1,553-2774-2,-CX2232 NLT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - Balun - 1150669-CX2232NLT - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - Balun
1150669-CX2232NLT
RF/IF and RFID - Balun 1150669-CX2232NLT
Win Source Part Number: 1150669-CX2232NLT Category: RF/IF and RFID>Balun Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Frequency Range: 800MHz ~ 1.9GHz Insertion Loss (Max): 3.0dB Return Loss (Min): 13dB Package / Case: 5-SMD Module ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: 553-2774-6,553-2774- 1,553-2774-2,-CX2232 NLT

Win Source Part Number: 1150669-CX2232NLT
Category: RF/IF and RFID>Balun
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Frequency Range: 800MHz ~ 1.9GHz
Insertion Loss (Max): 3.0dB
Return Loss (Min): 13dB
Package / Case: 5-SMD Module
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Network
Other Names: 553-2774-6,553-2774-1,553-2774-2,-CX2232NLT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1150669-CX2232NLT
Product Name RF/IF and RFID - Balun
Frequency 8.00E8 to 1.90E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-245 4312RV-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details