Pulse Electronics Corporation RF and Wireless - Balun CX2156NL

Description
BALUN 2.3MHZ-2.7GHZ 1:1 5SMD
Datasheet
Description
BALUN 2.3MHZ-2.7GHZ 1:1 5SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun CX2156NL
BALUN 2.3MHZ-2.7GHZ 1:1 5SMD

BALUN 2.3MHZ-2.7GHZ 1:1 5SMD

Supplier's Site
BALUN 2.3MHZ-2.7GHZ 1:1 5SMD

BALUN 2.3MHZ-2.7GHZ 1:1 5SMD

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number CX2156NL CX2156NL
Product Name RF and Wireless - Balun Balun
Operating Frequency 2.3 to 2700 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51422-CEAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
KBMPS300400 - KBMPS300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details
RF Receivers - SI4731-B20-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 10 mA
View Details