Pulse Electronics Corporation Balun CX2142NLT

Description
BALUN 50MHZ-870MHZ 75/75 6SMD
Datasheet
Description
BALUN 50MHZ-870MHZ 75/75 6SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BALUN 50MHZ-870MHZ 75/75 6SMD

BALUN 50MHZ-870MHZ 75/75 6SMD

Supplier's Site Datasheet
RF and Wireless - Balun CX2142NLT
BALUN 50MHZ-870MHZ 75/75 6SMD

BALUN 50MHZ-870MHZ 75/75 6SMD

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number CX2142NLT CX2142NLT
Product Name Balun RF and Wireless - Balun
Operating Frequency 50 to 870 MHz
Unlock Full Specs
to access all available technical data

Similar Products

37 - 43.5 GHz Dual Polarization Quad 4x2 Beamformer - AWMF-0236 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 37000 to 43500 MHz
View Details
RF Transceiver ICs - 448-CYW20706UA2KFFB4G-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3.3V
View Details
2 suppliers
RF Receivers - SI4709-B-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 108 MHz
Bias Current 16 mA
View Details
2 suppliers