Pulse Electronics Corporation Balun - CX2045LNLT CX2045LNLT

Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 013420-CX2045LNLT Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 3MHz to 300MHz Insertion Loss (Max): 1.0dB Return Loss (Min): 10dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 013420-CX2045LNLT Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 3MHz to 300MHz Insertion Loss (Max): 1.0dB Return Loss (Min): 10dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - CX2045LNLT - 013420-CX2045LNLT - Win Source Electronics
Laguna Hills, CA, United States
Balun - CX2045LNLT
013420-CX2045LNLT
Balun - CX2045LNLT 013420-CX2045LNLT
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 013420-CX2045LNLT Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 3MHz to 300MHz Insertion Loss (Max): 1.0dB Return Loss (Min): 10dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 013420-CX2045LNLT
Packaging: Reel - TR
Mounting: Surface Mount
Frequency Range: 3MHz to 300MHz
Insertion Loss (Max): 1.0dB
Return Loss (Min): 10dB
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 013420-CX2045LNLT
Product Name Balun - CX2045LNLT
Frequency 3.00E6 to 3.00E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products