Pulse Electronics Corporation RF and Wireless - Balun CX2045LNL

Description
BALUN 3MHZ-300MHZ 1:2 SMD
Datasheet
Description
BALUN 3MHZ-300MHZ 1:2 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun CX2045LNL
BALUN 3MHZ-300MHZ 1:2 SMD

BALUN 3MHZ-300MHZ 1:2 SMD

Supplier's Site
BALUN 3MHZ-300MHZ 1:2 SMD

BALUN 3MHZ-300MHZ 1:2 SMD

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number CX2045LNL CX2045LNL
Product Name RF and Wireless - Balun Balun
Operating Frequency 3 to 300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52805-CAAA-B-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Butler Matrix KBM9100400 - KBM9100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
RF Receivers - 863-SI47920A2GE1GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details