Pulse Electronics Corporation Balun CX2045ALNLT

Description
XFMR RF SGL RAC 1:2CT 3 30M
Description
XFMR RF SGL RAC 1:2CT 3 30M

Suppliers

Company
Product
Description
Supplier Links
XFMR RF SGL RAC 1:2CT 3 30M

XFMR RF SGL RAC 1:2CT 3 30M

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number CX2045ALNLT
Product Name Balun
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52832-QFAA-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
KBMPS005070 - KBMPS005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
RF Receivers - SI4704-D60-GUR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 64 to 108 MHz
Bias Current 18.5 mA
View Details