Pulse Electronics Corporation Balun CX2045ALNL

Description
XFMR RF SGL RAC 1:2CT 3 30
Description
XFMR RF SGL RAC 1:2CT 3 30

Suppliers

Company
Product
Description
Supplier Links
XFMR RF SGL RAC 1:2CT 3 30

XFMR RF SGL RAC 1:2CT 3 30

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number CX2045ALNL
Product Name Balun
Unlock Full Specs
to access all available technical data

Similar Products

24 - 30 GHz Dual Polarization Quad 4x2 Beamformer - AWMF-0221 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 24250 to 29500 MHz
View Details
RF Transceiver ICs - CYRF69103-40LTXC-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 1000 kbps
View Details
Logic - Buffers, Drivers, Receivers, Transceivers - 100112DC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - 336-1378-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 108 MHz
Bias Current 17.6 mA
View Details