Pulse Electronics Corporation RF/IF and RFID - Balun CX2043LNL

Description
Manufacturer: Pulse Electronics Win Source Part Number: 1330297-CX2043LNL Category: RF/IF and RFID>Balun Packaging: Tray Standard Package: 100 Mounting: Surface Mount Frequency Range: 1MHz ~ 1GHz Insertion Loss (Max): 0.2dB Case / Package: 5-SMD Module ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Other Part Number: -CX2043LNL,553-3188 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Win Source Part Number: 1330297-CX2043LNL Category: RF/IF and RFID>Balun Packaging: Tray Standard Package: 100 Mounting: Surface Mount Frequency Range: 1MHz ~ 1GHz Insertion Loss (Max): 0.2dB Case / Package: 5-SMD Module ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Other Part Number: -CX2043LNL,553-3188 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - Balun - 1330297-CX2043LNL - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - Balun
1330297-CX2043LNL
RF/IF and RFID - Balun 1330297-CX2043LNL
Manufacturer: Pulse Electronics Win Source Part Number: 1330297-CX2043LNL Category: RF/IF and RFID>Balun Packaging: Tray Standard Package: 100 Mounting: Surface Mount Frequency Range: 1MHz ~ 1GHz Insertion Loss (Max): 0.2dB Case / Package: 5-SMD Module ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Other Part Number: -CX2043LNL,553-3188 RoHS Status: RoHS Compliant

Manufacturer: Pulse Electronics
Win Source Part Number: 1330297-CX2043LNL
Category: RF/IF and RFID>Balun
Packaging: Tray
Standard Package: 100
Mounting: Surface Mount
Frequency Range: 1MHz ~ 1GHz
Insertion Loss (Max): 0.2dB
Case / Package: 5-SMD Module
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Other Part Number: -CX2043LNL,553-3188
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1330297-CX2043LNL
Product Name RF/IF and RFID - Balun
Frequency 1.00E6 to 1.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-725 5315TC-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details