Manufacturer: Pulse
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984013-CX2041T
Packaging: Tape and Reel
Termination: SMD/SMT
Length: 3.81 mm
Shielding: Unshielded
Mounting: SMD (SMT)
Height: 3.81 mm
Number of Pins: 5
Width: 2.79 mm
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 3.81 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Insertion Loss (dB): 0.6 dB
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 984013-CX2041T |
| Product Name | OEM Parts - OEM Parts (C - E) - CX2041T |