Pulse Electronics Corporation Balun - CX2041NLT CX2041NLT

Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 713989-CX2041NLT Packaging: Reel Mounting Style: SMT Frequency Range: 50kHz ~ 450MHz Impedance - Unbalanced/Balanced: 75 / 75Ohm Categories: RF/IF and RFID Manufacturer Package: 5-SMD Module Insertion Loss (Maximum): 0.8dB Return Loss (Minimum): -25dB Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 713989-CX2041NLT Packaging: Reel Mounting Style: SMT Frequency Range: 50kHz ~ 450MHz Impedance - Unbalanced/Balanced: 75 / 75Ohm Categories: RF/IF and RFID Manufacturer Package: 5-SMD Module Insertion Loss (Maximum): 0.8dB Return Loss (Minimum): -25dB Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Balun - CX2041NLT - 713989-CX2041NLT - Win Source Electronics
Laguna Hills, CA, United States
Balun - CX2041NLT
713989-CX2041NLT
Balun - CX2041NLT 713989-CX2041NLT
Manufacturer: Pulse Electronics Network Win Source Part Number: 713989-CX2041NLT Packaging: Reel Mounting Style: SMT Frequency Range: 50kHz ~ 450MHz Impedance - Unbalanced/Balanced: 75 / 75Ohm Categories: RF/IF and RFID Manufacturer Package: 5-SMD Module Insertion Loss (Maximum): 0.8dB Return Loss (Minimum): -25dB Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 713989-CX2041NLT
Packaging: Reel
Mounting Style: SMT
Frequency Range: 50kHz ~ 450MHz
Impedance - Unbalanced/Balanced: 75 / 75Ohm
Categories: RF/IF and RFID
Manufacturer Package: 5-SMD Module
Insertion Loss (Maximum): 0.8dB
Return Loss (Minimum): -25dB
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 713989-CX2041NLT
Product Name Balun - CX2041NLT
Frequency 50000 to 4.50E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-245 4312RV-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details