Pulse Electronics Corporation Balun CX2041ANL

Description
XFMR RF SGL RAC 1:1CT .05
Description
XFMR RF SGL RAC 1:1CT .05

Suppliers

Company
Product
Description
Supplier Links
XFMR RF SGL RAC 1:1CT .05

XFMR RF SGL RAC 1:1CT .05

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number CX2041ANL
Product Name Balun
Operating Frequency 0.0500 to 450 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF54L05-QGAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Data Rate 4000 kbps
View Details
Interface - Drivers, Receivers, Transceivers - 33R3753-CGT - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
KBMPS240300 - KBMPS240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details
RF Receivers - SI4704-D60-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 64 to 108 MHz
Bias Current 10.5 mA
View Details
2 suppliers