Manufacturer: Pulse
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1053782-CX2038LT
Termination: SMD/SMT
Length: 3.81 mm
Shielding: Unshielded
Height: 3.81 mm
Width: 2.79 mm
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1053782-CX2038LT |
| Product Name | OEM Parts - OEM Parts (C - E) - CX2038LT |