Pulse Electronics Corporation Balun - CX2038LNLT CX2038LNLT

Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 118982-CX2038LNLT Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 4.5MHz to 1.5GHz Impedance - Unbalanced/Balanced: 75 / 75 Ohm Insertion Loss (Max): 2.0dB Return Loss (Min): 14dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 118982-CX2038LNLT Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 4.5MHz to 1.5GHz Impedance - Unbalanced/Balanced: 75 / 75 Ohm Insertion Loss (Max): 2.0dB Return Loss (Min): 14dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - CX2038LNLT - 118982-CX2038LNLT - Win Source Electronics
Laguna Hills, CA, United States
Balun - CX2038LNLT
118982-CX2038LNLT
Balun - CX2038LNLT 118982-CX2038LNLT
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 118982-CX2038LNLT Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 4.5MHz to 1.5GHz Impedance - Unbalanced/Balanced: 75 / 75 Ohm Insertion Loss (Max): 2.0dB Return Loss (Min): 14dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 118982-CX2038LNLT
Packaging: Reel - TR
Mounting: Surface Mount
Frequency Range: 4.5MHz to 1.5GHz
Impedance - Unbalanced/Balanced: 75 / 75 Ohm
Insertion Loss (Max): 2.0dB
Return Loss (Min): 14dB
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 118982-CX2038LNLT
Product Name Balun - CX2038LNLT
Frequency 4.50E6 to 1.50E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-295 4308RV-295XJLD , 4308RV-295XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details