Pulse Electronics Corporation RF and Wireless - Balun CX2024ANL

Description
XFMR RF 1:1 50 1000MHZ W C
Description
XFMR RF 1:1 50 1000MHZ W C

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun CX2024ANL
XFMR RF 1:1 50 1000MHZ W C

XFMR RF 1:1 50 1000MHZ W C

Supplier's Site
XFMR RF 1:1 50 1000MHZ W C

XFMR RF 1:1 50 1000MHZ W C

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number CX2024ANL CX2024ANL
Product Name RF and Wireless - Balun Balun
Operating Frequency 10 to 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QM33110WTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology ZigBee
Operating Frequency 6500 to 8000 MHz
View Details
RF Receivers - TDA5211 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Supply Voltage Other; 4.5V ~ 5.5V
Data Rate 100 kbps
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Interface - Drivers, Receivers, Transceivers - 26LS32JC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Switches - AS193-73LF - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology GSM; Cellular, GSM
Operating Frequency 100 to 2500 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers