Pulse Electronics Corporation Feed Through, Pass Through Capacitors CX1210MKX7R8BB474

Description
0.47µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.47µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - CX1210MKX7R8BB474-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
CX1210MKX7R8BB474-ND
Feed Through, Pass Through Capacitors CX1210MKX7R8BB474-ND
0.47µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

0.47µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - CX1210MKX7R8BB474 - 867490-CX1210MKX7R8BB474 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CX1210MKX7R8BB474
867490-CX1210MKX7R8BB474
Ceramic Capacitors - CX1210MKX7R8BB474 867490-CX1210MKX7R8BB474
Manufacturer: PulseLarsen Antennas Win Source Part Number: 867490-CX1210MKX7R8B B474 Series: X2Y® Operating Temperature Range: -55°C ~ 125°C Features: 0.47 µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020

Manufacturer: PulseLarsen Antennas
Win Source Part Number: 867490-CX1210MKX7R8BB474
Series: X2Y®
Operating Temperature Range: -55°C ~ 125°C
Features: 0.47 µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
Package: 1210 (3225 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Capacitors Capacitors
Product Number CX1210MKX7R8BB474-ND 867490-CX1210MKX7R8BB474
Product Name Feed Through, Pass Through Capacitors Ceramic Capacitors - CX1210MKX7R8BB474
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.4700 microF
Capacitance Tolerance 20 (+/- %)
WVDC 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 227SVL035MGW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers