Pulse Electronics Corporation Feed Through, Pass Through Capacitors CX1210MKX7R7BB105

Description
1µF ±20% 16V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
1µF ±20% 16V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 311-1253-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
311-1253-6-ND
Feed Through, Pass Through Capacitors 311-1253-6-ND
1µF ±20% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

1µF ±20% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 311-1253-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
311-1253-2-ND
Feed Through, Pass Through Capacitors 311-1253-2-ND
1µF ±20% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

1µF ±20% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 311-1253-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
311-1253-1-ND
Feed Through, Pass Through Capacitors 311-1253-1-ND
1µF ±20% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

1µF ±20% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
X2Y-X7R-1210-1000Nf-16V Rohs Compliant Pulse Electronics - 50AK8259 - Newark, An Avnet Company
Chicago, IL, United States
X2Y-X7R-1210-1000Nf-16V Rohs Compliant Pulse Electronics
50AK8259
X2Y-X7R-1210-1000Nf-16V Rohs Compliant Pulse Electronics 50AK8259
X2Y-X7R-1210-1000nF- 16V RoHS Compliant: Yes

X2Y-X7R-1210-1000nF-16V RoHS Compliant: Yes

Supplier's Site Datasheet
X2Y-X7R-1210-1000Nf-16V Rohs Compliant Pulse Electronics - 50AK8260 - Newark, An Avnet Company
Chicago, IL, United States
X2Y-X7R-1210-1000Nf-16V Rohs Compliant Pulse Electronics
50AK8260
X2Y-X7R-1210-1000Nf-16V Rohs Compliant Pulse Electronics 50AK8260
X2Y-X7R-1210-1000nF- 16V RoHS Compliant: Yes

X2Y-X7R-1210-1000nF-16V RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CX1210MKX7R7BB105 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CX1210MKX7R7BB105
Ceramic Capacitors CX1210MKX7R7BB105
CAP CER 1UF 16V X7R 1210

CAP CER 1UF 16V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 311-1253-6-ND 311-1253-2-ND 50AK8259 CX1210MKX7R7BB105
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors X2Y-X7R-1210-1000Nf-16V Rohs Compliant Pulse Electronics Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1 microF 1 microF 1 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C183U7R5AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C17AH151J-4UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details