Pulse Electronics Corporation Feed Through, Pass Through Capacitors CX1206MKX7R0BB223

Description
0.022µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.022µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - CX1206MKX7R0BB223-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
CX1206MKX7R0BB223-ND
Feed Through, Pass Through Capacitors CX1206MKX7R0BB223-ND
0.022µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.022µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - CX1206MKX7R0BB223 - 867486-CX1206MKX7R0BB223 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CX1206MKX7R0BB223
867486-CX1206MKX7R0BB223
Ceramic Capacitors - CX1206MKX7R0BB223 867486-CX1206MKX7R0BB223
Manufacturer: PulseLarsen Antennas Win Source Part Number: 867486-CX1206MKX7R0B B223 Series: X2Y® Operating Temperature Range: -55°C ~ 125°C Features: 0.022 µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020

Manufacturer: PulseLarsen Antennas
Win Source Part Number: 867486-CX1206MKX7R0BB223
Series: X2Y®
Operating Temperature Range: -55°C ~ 125°C
Features: 0.022 µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020

Buy Now Datasheet
Singapore, Singapore
0.022UF 100V Capacitor
60-CX1206MKX7R0BB223
0.022UF 100V Capacitor 60-CX1206MKX7R0BB223
CAP CER 0.022UF 100V X7R 1206 Product overview: CX1206MKX7R0BB223 from Pulse Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CX1206MKX7R0BB223 can be used for catalog matching and distributor lookup.

CAP CER 0.022UF 100V X7R 1206 Product overview: CX1206MKX7R0BB223 from Pulse Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CX1206MKX7R0BB223 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CX1206MKX7R0BB223 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CX1206MKX7R0BB223
Ceramic Capacitors CX1206MKX7R0BB223
CAP CER 0.022UF 100V X7R 1206

CAP CER 0.022UF 100V X7R 1206

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors CX1206MKX7R0BB223
CAP CER 0.022UF 100V X7R 1206

CAP CER 0.022UF 100V X7R 1206

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CX1206MKX7R0BB223-ND 867486-CX1206MKX7R0BB223 60-CX1206MKX7R0BB223 CX1206MKX7R0BB223 CX1206MKX7R0BB223
Product Name Feed Through, Pass Through Capacitors Ceramic Capacitors - CX1206MKX7R0BB223 0.022UF 100V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 226SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Capacitors - 1725553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers