Pulse Electronics Corporation Capacitors - Ceramic Capacitors CX0805MRX7R0BB152

Description
Win Source Part Number: 1053767-CX0805MRX7R0 BB152 Category: Capacitors>Ceramic Capacitors Series: X2Y® Features: Low ESL (X2Y) Package: Tape & Reel (TR) Applications: Bypass, Decoupling Standard Package: 4,000 Capacitance: 1500 pF Tolerance: ±20% Voltage - Rated: 100V Temperature Coefficient: X7R Thickness (Max): 0.037" (0.95mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: PulseLarsen Antennas Other Names: 1837-CX0805MRX7R0BB1 52TR
Request a Quote Datasheet
Description
Win Source Part Number: 1053767-CX0805MRX7R0 BB152 Category: Capacitors>Ceramic Capacitors Series: X2Y® Features: Low ESL (X2Y) Package: Tape & Reel (TR) Applications: Bypass, Decoupling Standard Package: 4,000 Capacitance: 1500 pF Tolerance: ±20% Voltage - Rated: 100V Temperature Coefficient: X7R Thickness (Max): 0.037" (0.95mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: PulseLarsen Antennas Other Names: 1837-CX0805MRX7R0BB1 52TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1053767-CX0805MRX7R0BB152 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1053767-CX0805MRX7R0BB152
Capacitors - Ceramic Capacitors 1053767-CX0805MRX7R0BB152
Win Source Part Number: 1053767-CX0805MRX7R0 BB152 Category: Capacitors>Ceramic Capacitors Series: X2Y® Features: Low ESL (X2Y) Package: Tape & Reel (TR) Applications: Bypass, Decoupling Standard Package: 4,000 Capacitance: 1500 pF Tolerance: ±20% Voltage - Rated: 100V Temperature Coefficient: X7R Thickness (Max): 0.037" (0.95mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: PulseLarsen Antennas Other Names: 1837-CX0805MRX7R0BB1 52TR

Win Source Part Number: 1053767-CX0805MRX7R0BB152
Category: Capacitors>Ceramic Capacitors
Series: X2Y®
Features: Low ESL (X2Y)
Package: Tape & Reel (TR)
Applications: Bypass, Decoupling
Standard Package: 4,000
Capacitance: 1500 pF
Tolerance: ±20%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Thickness (Max): 0.037" (0.95mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: PulseLarsen Antennas
Other Names: 1837-CX0805MRX7R0BB152TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1053767-CX0805MRX7R0BB152
Product Name Capacitors - Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0015 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B104M160PTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details