Pulse Electronics Corporation Capacitors - Ceramic Capacitors CX0603MRX7R9BB152

Description
Win Source Part Number: 1053763-CX0603MRX7R9 BB152 Category: Capacitors>Ceramic Capacitors Series: X2Y® Features: Low ESL (X2Y) Package: Tape & Reel (TR) Applications: Bypass, Decoupling Standard Package: 4,000 Capacitance: 1500 pF Tolerance: ±20% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.030" (0.75mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: PulseLarsen Antennas Other Names: 1837-CX0603MRX7R9BB1 52TR
Request a Quote Datasheet
Description
Win Source Part Number: 1053763-CX0603MRX7R9 BB152 Category: Capacitors>Ceramic Capacitors Series: X2Y® Features: Low ESL (X2Y) Package: Tape & Reel (TR) Applications: Bypass, Decoupling Standard Package: 4,000 Capacitance: 1500 pF Tolerance: ±20% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.030" (0.75mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: PulseLarsen Antennas Other Names: 1837-CX0603MRX7R9BB1 52TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1053763-CX0603MRX7R9BB152 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1053763-CX0603MRX7R9BB152
Capacitors - Ceramic Capacitors 1053763-CX0603MRX7R9BB152
Win Source Part Number: 1053763-CX0603MRX7R9 BB152 Category: Capacitors>Ceramic Capacitors Series: X2Y® Features: Low ESL (X2Y) Package: Tape & Reel (TR) Applications: Bypass, Decoupling Standard Package: 4,000 Capacitance: 1500 pF Tolerance: ±20% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.030" (0.75mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: PulseLarsen Antennas Other Names: 1837-CX0603MRX7R9BB1 52TR

Win Source Part Number: 1053763-CX0603MRX7R9BB152
Category: Capacitors>Ceramic Capacitors
Series: X2Y®
Features: Low ESL (X2Y)
Package: Tape & Reel (TR)
Applications: Bypass, Decoupling
Standard Package: 4,000
Capacitance: 1500 pF
Tolerance: ±20%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Thickness (Max): 0.030" (0.75mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: PulseLarsen Antennas
Other Names: 1837-CX0603MRX7R9BB152TR

Buy Now Datasheet
Ceramic Capacitors - CX0603MRX7R9BB152 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CX0603MRX7R9BB152
Ceramic Capacitors CX0603MRX7R9BB152
CAP X2Y X7R 0603 1.5NF 50V

CAP X2Y X7R 0603 1.5NF 50V

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1053763-CX0603MRX7R9BB152 CX0603MRX7R9BB152
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0015 microF 0.0015 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C253U040AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100100FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details