Pulse Electronics Corporation Capacitors - Ceramic Capacitors CX0603MRX7R9BB102

Description
Win Source Part Number: 1053762-CX0603MRX7R9 BB102 Category: Capacitors>Ceramic Capacitors Series: X2Y® Features: Low ESL (X2Y) Package: Tape & Reel (TR) Applications: Bypass, Decoupling Standard Package: 4,000 Capacitance: 1000 pF Tolerance: ±20% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.030" (0.75mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: PulseLarsen Antennas Other Names: 1837-CX0603MRX7R9BB1 02TR
Request a Quote Datasheet
Description
Win Source Part Number: 1053762-CX0603MRX7R9 BB102 Category: Capacitors>Ceramic Capacitors Series: X2Y® Features: Low ESL (X2Y) Package: Tape & Reel (TR) Applications: Bypass, Decoupling Standard Package: 4,000 Capacitance: 1000 pF Tolerance: ±20% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.030" (0.75mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: PulseLarsen Antennas Other Names: 1837-CX0603MRX7R9BB1 02TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1053762-CX0603MRX7R9BB102 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1053762-CX0603MRX7R9BB102
Capacitors - Ceramic Capacitors 1053762-CX0603MRX7R9BB102
Win Source Part Number: 1053762-CX0603MRX7R9 BB102 Category: Capacitors>Ceramic Capacitors Series: X2Y® Features: Low ESL (X2Y) Package: Tape & Reel (TR) Applications: Bypass, Decoupling Standard Package: 4,000 Capacitance: 1000 pF Tolerance: ±20% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.030" (0.75mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: PulseLarsen Antennas Other Names: 1837-CX0603MRX7R9BB1 02TR

Win Source Part Number: 1053762-CX0603MRX7R9BB102
Category: Capacitors>Ceramic Capacitors
Series: X2Y®
Features: Low ESL (X2Y)
Package: Tape & Reel (TR)
Applications: Bypass, Decoupling
Standard Package: 4,000
Capacitance: 1000 pF
Tolerance: ±20%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Thickness (Max): 0.030" (0.75mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: PulseLarsen Antennas
Other Names: 1837-CX0603MRX7R9BB102TR

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 553-CX0603MRX7R9BB102TR-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
553-CX0603MRX7R9BB102TR-ND
Feed Through, Pass Through Capacitors 553-CX0603MRX7R9BB102TR-ND
1000pF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

1000pF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 553-CX0603MRX7R9BB102CT-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
553-CX0603MRX7R9BB102CT-ND
Feed Through, Pass Through Capacitors 553-CX0603MRX7R9BB102CT-ND
CAP PASSTHRU 1000PF 20% 50V 0603

CAP PASSTHRU 1000PF 20% 50V 0603

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 553-CX0603MRX7R9BB102DKR-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
553-CX0603MRX7R9BB102DKR-ND
Feed Through, Pass Through Capacitors 553-CX0603MRX7R9BB102DKR-ND
CAP PASSTHRU 1000PF 20% 50V 0603

CAP PASSTHRU 1000PF 20% 50V 0603

Buy Now Datasheet
Capacitors - Ceramic Capacitors CX0603MRX7R9BB102
CAP CER 1000PF 50V X7R 0603

CAP CER 1000PF 50V X7R 0603

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1053762-CX0603MRX7R9BB102 553-CX0603MRX7R9BB102TR-ND 553-CX0603MRX7R9BB102DKR-ND CX0603MRX7R9BB102
Product Name Capacitors - Ceramic Capacitors Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Capacitors - Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011527 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 0603J0100471KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers