Pulse Electronics Corporation Ceramic Capacitors - CX0603MRX7R7BB563 CX0603MRX7R7BB563

Description
Manufacturer: PulseLarsen Antennas Win Source Part Number: 867475-CX0603MRX7R7B B563 Series: X2Y® Operating Temperature Range: -55°C ~ 125°C Features: 0.056 µF ±20% 16V Ceramic Capacitor X7R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 311-1236-1, 311-1236-2, 311-1236-6
Request a Quote Datasheet
Description
Manufacturer: PulseLarsen Antennas Win Source Part Number: 867475-CX0603MRX7R7B B563 Series: X2Y® Operating Temperature Range: -55°C ~ 125°C Features: 0.056 µF ±20% 16V Ceramic Capacitor X7R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 311-1236-1, 311-1236-2, 311-1236-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CX0603MRX7R7BB563 - 867475-CX0603MRX7R7BB563 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CX0603MRX7R7BB563
867475-CX0603MRX7R7BB563
Ceramic Capacitors - CX0603MRX7R7BB563 867475-CX0603MRX7R7BB563
Manufacturer: PulseLarsen Antennas Win Source Part Number: 867475-CX0603MRX7R7B B563 Series: X2Y® Operating Temperature Range: -55°C ~ 125°C Features: 0.056 µF ±20% 16V Ceramic Capacitor X7R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 311-1236-1, 311-1236-2, 311-1236-6

Manufacturer: PulseLarsen Antennas
Win Source Part Number: 867475-CX0603MRX7R7BB563
Series: X2Y®
Operating Temperature Range: -55°C ~ 125°C
Features: 0.056 µF ±20% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 311-1236-1, 311-1236-2, 311-1236-6

Buy Now Datasheet
Ceramic Capacitors - CX0603MRX7R7BB563 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CX0603MRX7R7BB563
Ceramic Capacitors CX0603MRX7R7BB563
CAP CER 0.056UF 16V X7R 0603

CAP CER 0.056UF 16V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 867475-CX0603MRX7R7BB563 CX0603MRX7R7BB563
Product Name Ceramic Capacitors - CX0603MRX7R7BB563 Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications Bypass
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-1972-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Film Capacitors - 1725932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details