Manufacturer: PulseLarsen Antennas
Win Source Part Number: 867474-CX0603MRX7R0B
Series: X2Y®
Operating Temperature Range: -55°C ~ 125°C
Features: 5600 pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
| Win Source Electronics | |
|---|---|
| Product Category | Capacitors |
| Product Number | 867474-CX0603MRX7R0BB562 |
| Product Name | Ceramic Capacitors - CX0603MRX7R0BB562 |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |