Pulse Electronics Corporation Feed Through, Pass Through Capacitors CX0603MRX7R0BB472

Description
4700pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
4700pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 311-1250-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
311-1250-6-ND
Feed Through, Pass Through Capacitors 311-1250-6-ND
4700pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

4700pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 311-1250-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
311-1250-2-ND
Feed Through, Pass Through Capacitors 311-1250-2-ND
4700pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

4700pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 311-1250-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
311-1250-1-ND
Feed Through, Pass Through Capacitors 311-1250-1-ND
4700pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

4700pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
4700PF 100V Capacitor
60-CX0603MRX7R0BB472
4700PF 100V Capacitor 60-CX0603MRX7R0BB472
CAP CER 4700PF 100V X7R 0603 Product overview: CX0603MRX7R0BB472 from Pulse Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CX0603MRX7R0BB472 can be used for catalog matching and distributor lookup.

CAP CER 4700PF 100V X7R 0603 Product overview: CX0603MRX7R0BB472 from Pulse Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CX0603MRX7R0BB472 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CX0603MRX7R0BB472 - 867473-CX0603MRX7R0BB472 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CX0603MRX7R0BB472
867473-CX0603MRX7R0BB472
Ceramic Capacitors - CX0603MRX7R0BB472 867473-CX0603MRX7R0BB472
Manufacturer: PulseLarsen Antennas Win Source Part Number: 867473-CX0603MRX7R0B B472 Series: X2Y® Operating Temperature Range: -55°C ~ 125°C Features: 4700 pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 311-1250-2, 311-1250-1, 311-1250-6, CX0603MRX7R0BB472-ND

Manufacturer: PulseLarsen Antennas
Win Source Part Number: 867473-CX0603MRX7R0BB472
Series: X2Y®
Operating Temperature Range: -55°C ~ 125°C
Features: 4700 pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 311-1250-2, 311-1250-1, 311-1250-6, CX0603MRX7R0BB472-ND

Buy Now Datasheet
Cap, 4700Pf, 100V, Mlcc, 0603; Capacitance Pulse Electronics - 50AK8245 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 100V, Mlcc, 0603; Capacitance Pulse Electronics
50AK8245
Cap, 4700Pf, 100V, Mlcc, 0603; Capacitance Pulse Electronics 50AK8245
CAP, 4700PF, 100V, MLCC, 0603; Capacitance:4700pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:X2Y Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 4700PF, 100V, MLCC, 0603; Capacitance:4700pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:X2Y Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4700Pf, 100V, Mlcc, 0603; Capacitance Pulse Electronics - 50AK8246 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 100V, Mlcc, 0603; Capacitance Pulse Electronics
50AK8246
Cap, 4700Pf, 100V, Mlcc, 0603; Capacitance Pulse Electronics 50AK8246
CAP, 4700PF, 100V, MLCC, 0603; Capacitance:4700pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:X2Y Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 4700PF, 100V, MLCC, 0603; Capacitance:4700pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:X2Y Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 311-1250-6-ND 311-1250-2-ND 60-CX0603MRX7R0BB472 867473-CX0603MRX7R0BB472 50AK8245
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors 4700PF 100V Capacitor Ceramic Capacitors - CX0603MRX7R0BB472 Cap, 4700Pf, 100V, Mlcc, 0603; Capacitance Pulse Electronics
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts
WVAC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX151M400H042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525002P20BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details