Pulse Electronics Corporation RF Antennas CDB94411AM

Description
ANT VEHICULAR 9 PORTS MULTI
Request a Quote Datasheet
Description
ANT VEHICULAR 9 PORTS MULTI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-CDB94411AM-ND - DigiKey
Thief River Falls, MN, United States
ANT VEHICULAR 9 PORTS MULTI

ANT VEHICULAR 9 PORTS MULTI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 553-CDB94411AM-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPS; 5G, GNSS, LTE, Wi-Fi
Primary Frequency Range 788.5 to 6137.0 MHz
Gain 3.1 to 28 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2370914-4 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GSM, CDMA 1900, GPS, M2M, GSM 900, LTE, IoT, UMTS, GSM 1800, Cellular, WLAN, CDMA 850, Wi-Fi
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
IC RF ANT DEVICE 8TSLP - 376-BGSA12UGL8E6327XTSA1 - Utmel Electronic Limited
Specs
Applications RF Testing
Primary Frequency Range 6000.0 MHz
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details