Pulse Electronics Corporation 7125MHz 1610MHz Rf Antenna CDB52211AM

Description
Antenna Monopole 5.5dBi Gain 7125MHz/1610MHz/7125 MHz Product overview: CDB52211AM from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7125MHz, 1610MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 7125MHz, 1610MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-CDB52211AM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Antenna Monopole 5.5dBi Gain 7125MHz/1610MHz/7125 MHz Product overview: CDB52211AM from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7125MHz, 1610MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 7125MHz, 1610MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-CDB52211AM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7125MHz 1610MHz Rf Antenna - 875-CDB52211AM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7125MHz 1610MHz Rf Antenna
875-CDB52211AM
7125MHz 1610MHz Rf Antenna 875-CDB52211AM
Antenna Monopole 5.5dBi Gain 7125MHz/1610MHz/7125 MHz Product overview: CDB52211AM from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7125MHz, 1610MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 7125MHz, 1610MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-CDB52211AM can be used for catalog matching and distributor lookup.

Antenna Monopole 5.5dBi Gain 7125MHz/1610MHz/7125MHz Product overview: CDB52211AM from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7125MHz, 1610MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 7125MHz, 1610MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-CDB52211AM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 553-CDB52211AM-ND - DigiKey
Thief River Falls, MN, United States
ANT 5G FR1 WIFI 6E/7 GNSS MIMO

ANT 5G FR1 WIFI 6E/7 GNSS MIMO

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Antennas Antennas
Product Number 875-CDB52211AM 553-CDB52211AM-ND
Product Name 7125MHz 1610MHz Rf Antenna RF Antennas
Applications RF Testing Cellular or PCS Terminal; Modem or Wireless Network; GPS; 5G, GNSS, LTE, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2344657-1 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF, Antenna centric solutions - BGSA14M2N10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details